Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.84
Connector Type | Mini UHF Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG58A RG58C RG141 RG141A |
Status: | Unknown |
---|---|
Series: | NeoPixel |
RoHS: | Compliant |
Light Strip Length | 1m |
---|---|
No. of LEDs | 144LEDs |
Illumination Color | White |
Input Voltage | 5VDC |
Input Power | 43W |
Product Range | NeoPixel |
RoHS Compliant | Yes |
Adafruit NeoPixel Digital RGB LED Strip 144 LED - 1m White - WHITE | Adafruit Industries 1507 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Mini UHF Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58, RG58A, RG58C, RG141, RG141A |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Conn Non-Nema 15A/125V10A/ |Molex 1507 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 1507?
Additional datasheets, footprints and schematics for 1507 are listed on our Part Details page. You can also find images and similar parts to 1507 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1507 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1507 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1507 fall under?
The 1507 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1507 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1507 you can contact the distributor directly for product support, shipping queries etc.
Is the 1507 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1507 have stock available?
Authorised distributors including Newark Electronics, Sager, Relay Specialties, Avnet America and RS Americas have stock available or on a lead time for 1507.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1507 often in real-time on the comparison pages.
What if I can't find stock of 1507?
You can fill out our help required form which you can use to request a quote for 1507 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.