Status: | Unknown |
---|---|
Series: | Primera-Line Series |
RoHS: | Unknown |
Plug Type | Schuko |
---|---|
Product Range | Primera-Line Series |
Suppressor Type | Gas Discharge Tube (GDT) |
No. of Outlets | 1Outlets |
Outlet Type | - |
Voltage Rating | 230VAC |
Output Current | 16A |
Peak Surge Current | 13.5A |
Response Time | - |
SVHC | No SVHC (17-Dec-2015) |
Attenuation | 0dB |
Connector Type | Schuko |
Control Voltage AC Max | 230V |
No. of Outputs | 1Outputs |
No. of Phases | Single Phase |
With the SP 90 plug adapter, devices can be effectively protected from harmful electrical surges. Use the plug to protect your PC from data loss. The Device restricts Current and Voltage spikes up to 4.5 kA and responds to electrical fluctuations in less than 25 Nano-Seconds. Includes status indicator. | Conrad |
Primera-Line 13.500A surge protected ada | RS |
Surge Protector, Primera-Line Series, Gas Discharge Tube (Gdt), 1, 230 Vac Rohs Compliant: Yes |Brennenstuhl 1506950 | Newark Electronics |
SURGE PROTECTED ADAPTOR, 16A, 230V, DE | element14 |
Where can I find additional details, specifications and documents for a 1506950?
Additional datasheets, footprints and schematics for 1506950 are listed on our Part Details page. You can also find images and similar parts to 1506950 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1506950 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1506950 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1506950 fall under?
The 1506950 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to 1506950 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1506950 you can contact the distributor directly for product support, shipping queries etc.
Is the 1506950 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1506950 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1506950.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1506950 often in real-time on the comparison pages.
What if I can't find stock of 1506950?
You can fill out our help required form which you can use to request a quote for 1506950 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.