Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$19.92
|
30
in stock
|
Buy Now | |
element14
from US$31.18
|
30
in stock
|
Buy Now | |
Farnell
from US$16.69
|
30
in stock
|
Buy Now | |
Sager
from US$24.44
|
5
in stock
|
Buy Now | |
RS Americas
from US$26.12
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$35.95
|
-
|
Buy Now | |
TTI Europe
from US$16.74
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 30V |
SVHC | Lead (15-Jan-2019) |
For Use With | 4 Pole M8 Sensors |
Sensor Connector, M8, Plug, 4Pos | Newark Electronics |
SENSOR CONNECTOR, M8, PLUG, 4POS | element14 |
Circular Metric Connectors SACC-M 8MS-4CON-M-SH | Sager |
Circular Connector SACC-M 8MS-4CON-M-SH | Phoenix Contact 1506914 | RS Americas |
Connector 1506914 | RS |
Male M8 Ctr Straight Non-Keyed 30VAC/DC 4A - SACC-M8MS-4CON-M-SH | Carlton-Bates |
SACC-M 8MS-4CON-M-SH | TTI Europe |
Where can I find additional details, specifications and documents for a 1506914?
Additional datasheets, footprints and schematics for 1506914 are listed on our Part Details page. You can also find images and similar parts to 1506914 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1506914 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1506914 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1506914 fall under?
The 1506914 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1506914 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1506914 you can contact the distributor directly for product support, shipping queries etc.
Is the 1506914 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1506914 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS Americas have stock available or on a lead time for 1506914.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1506914 often in real-time on the comparison pages.
What if I can't find stock of 1506914?
You can fill out our help required form which you can use to request a quote for 1506914 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.