Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 4.75mm, .187in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Accepts Wire Insulation Diameter Range | 2.31 – 3.3mm, .091 – .129in |
Receptacle Terminal Stock Thickness | .013in, .33mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Line | FASTON .187 |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 Faston,rec.,20-16 Awg,br |Amp Te Connectivity 150681-4 | Newark Electronics |
Quick Disconnect Terminal 16-20AWG F 15.37mm 5.61mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 150681-4?
Additional datasheets, footprints and schematics for 150681-4 are listed on our Part Details page. You can also find images and similar parts to 150681-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150681-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150681-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150681-4 fall under?
The 150681-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 150681-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150681-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 150681-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150681-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 150681-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150681-4 often in real-time on the comparison pages.
What if I can't find stock of 150681-4?
You can fill out our help required form which you can use to request a quote for 150681-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.