150680-1 Quick Disconnects by TE Connectivity

FASTON 187 REC 20-16 AWG PBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Plating Material Unplated
Fully Insulated No
Connection Capacity Single
Terminal Type Receptacle
Terminal Orientation Flag
Crimp Type Tab-Lok
Terminal & Splice Type Receptacle
Contact Base Material Phosphor Bronze
Barrel Type Open
Wire Size .51 – 1.65mm², 20 – 15AWG
Mating Tab Width 4.75mm, .187in
Receptacle Terminal Stock Thickness .013in, .33mm
Overall Length 12.7mm, .5in
Accepts Wire Insulation Diameter Range .11 – .17in, 2.79 – 4.32mm
Mating Tab Thickness .032in, .81mm
UL Rating Listed
Mating Retention Type Dimple
Wire Insulation Support With
Packaging Quantity 5000
Packaging Method Strip/Reel
Insertion Force Low
Wire Stop No
Wire/Cable Type Regular Wire
Insulated No
Terminates To Wire & Cable
Sealable No
Operating Temperature Range -40 – 230°F, -40 – 110°C

Compatible Parts


Alternative Descriptions

FLAG FASTON RECPT. | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 150680-1?

Additional datasheets, footprints and schematics for 150680-1 are listed on our Part Details page. You can also find images and similar parts to 150680-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 150680-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150680-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 150680-1 fall under?

The 150680-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 150680-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 150680-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 150680-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 150680-1 have stock available?

Authorised distributors including Power and Signal Group have stock available or on a lead time for 150680-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 150680-1 often in real-time on the comparison pages.

What if I can't find stock of 150680-1?

You can fill out our help required form which you can use to request a quote for 150680-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay