Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.17
|
149,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
149,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
149,500
in stock
|
Buy Now | |
Farnell
from US$0.27
|
120,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab & Receptacle |
Terminal Type | Tab & Receptacle |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Overall Length | .91in, 23.11mm |
Accepts Wire Insulation Diameter Range | .118 – .169in, 3 – 4.3mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 1500 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TE Connectivity 250 FASTON REC. 18-14 AWG BR Terminals P | Distrelec |
CRIMP TERMINALS | Farnell |
Piggy Back Faston Rohs Compliant: Yes |Amp Te Connectivity 150645-2 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F/M 7.87mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 150645-2?
Additional datasheets, footprints and schematics for 150645-2 are listed on our Part Details page. You can also find images and similar parts to 150645-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150645-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150645-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150645-2 fall under?
The 150645-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 150645-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150645-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 150645-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150645-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 150645-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150645-2 often in real-time on the comparison pages.
What if I can't find stock of 150645-2?
You can fill out our help required form which you can use to request a quote for 150645-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.