Pipe Cutter Type | Plastic Tube |
---|---|
Overall Length | - |
Pipe Dia Max | 41.27mm |
Product Range | - |
PRO 100 20-100N.m 16mm SPIGOT END | RS |
HEATSHRINK, 2 | 1, 19MM, YEL, 5M |
---|---|
Shrink Ratio | 2 |
I.D. Supplied - Imperial | 0.748" |
I.D. Supplied - Metric | 19mm |
Shrink Tubing / Boot Colour | Yellow |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
I.D. Recovered Max - Imperial | 0.374" |
RoHS Compliant | Yes |
Heatshrink, 2:1, 19Mm, Yel, 5M | Newark Electronics |
Where can I find additional details, specifications and documents for a 15063?
Additional datasheets, footprints and schematics for 15063 are listed on our Part Details page. You can also find images and similar parts to 15063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15063 fall under?
The 15063 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 15063 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15063 you can contact the distributor directly for product support, shipping queries etc.
Is the 15063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15063 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 15063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15063 often in real-time on the comparison pages.
What if I can't find stock of 15063?
You can fill out our help required form which you can use to request a quote for 15063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.