Status: | Unknown |
---|---|
Series: | NeoPixel |
RoHS: | Compliant |
Prices starting from US$2.42
Light Strip Length | 1m |
---|---|
No. of LEDs | 144LEDs |
Illumination Color | Red, Green, Blue |
Input Voltage | 5V |
Input Power | 43W |
Product Range | NeoPixel |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shaft Type | D Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Thermoplastic Elastomer |
Knob / Dial Style | Pointer Bar Skirted with Indicator Line |
Knob Diameter | 41.12mm |
RoHS Compliant | Yes |
Knob | RS Americas |
Control Knob, Tpe, D Shaft, 41.12Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 1506?
Additional datasheets, footprints and schematics for 1506 are listed on our Part Details page. You can also find images and similar parts to 1506 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1506 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1506 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1506 fall under?
The 1506 is listed under LED Lighting Components > LED Strip & Tape Lighting.
Can I view similar or alternative parts?
You can view similar parts to 1506 when available in the LED Strip & Tape Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1506 you can contact the distributor directly for product support, shipping queries etc.
Is the 1506 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1506 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 1506.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1506 often in real-time on the comparison pages.
What if I can't find stock of 1506?
You can fill out our help required form which you can use to request a quote for 1506 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.