Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Mating Tab Width | 2.8mm, .11in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Accepts Wire Insulation Diameter Range | .079 – .122in, 2.01 – 3.1mm |
Overall Length | 15.37mm, .605in |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Sealable | No |
Insulated | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Female Disconnect, 2.8Mm, 20-16Awg Rohs Compliant: Yes |Amp Te Connectivity 150572-2 | Newark Electronics |
FEMALE DISCONNECT, 2.8MM, 20-16AWG | element14 |
Quick Disconnect Terminal 16-20AWG F 15.37mm 3.94mm Tin Strip | Avnet America |
.110 MINI-FASTON | Power and Signal Group |
Where can I find additional details, specifications and documents for a 150572-2?
Additional datasheets, footprints and schematics for 150572-2 are listed on our Part Details page. You can also find images and similar parts to 150572-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150572-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150572-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150572-2 fall under?
The 150572-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 150572-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150572-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 150572-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150572-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 150572-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150572-2 often in real-time on the comparison pages.
What if I can't find stock of 150572-2?
You can fill out our help required form which you can use to request a quote for 150572-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.