Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | .059 – .079in, 1.5 – 2mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 2.8mm, .11in |
Overall Length | .625in, 15.88mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | .2 – .51mm², 24 – 20AWG |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals Term Rcpt Mini Tab |Amp Te Connectivity 150571-2 | Newark Electronics |
Terminals TERM RCPT MINI TAB | Rapid Electronics |
TE Connectivity FF 110 REC 0.2-0.56MM2 TPBR Terminals TE | Distrelec |
Quick Disconnect Terminal 20-24AWG RCP 15.87mm Electro-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 150571-2?
Additional datasheets, footprints and schematics for 150571-2 are listed on our Part Details page. You can also find images and similar parts to 150571-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150571-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150571-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150571-2 fall under?
The 150571-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 150571-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150571-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 150571-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150571-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 150571-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150571-2 often in real-time on the comparison pages.
What if I can't find stock of 150571-2?
You can fill out our help required form which you can use to request a quote for 150571-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.