Plating Material | Phosphor Bronze |
---|---|
Double Wire | No |
Finish | None |
Terminal Length | .42in, 10.7mm |
Pin Diameter | .18in, 4.57mm |
Terminal Type | Shur-Plug |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 3.1 – 4.32mm, .12 – .17in |
Overall Length | 19.94mm, .785in |
Wire Insulation Diameter (Max) | .17in, 4.32mm |
Barrel Inside Diameter | .08in, 3.846mm, .15in, 2.03mm |
Wire Size | 1.3 – 3.4mm², 2582 – 6529CMA, 16 – 12AWG |
Material Thickness | .41mm, .016in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Without Dimple, Special Alloy |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Support Style | Insulation Support |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Bullet Terminal | Without |
Conn Shur-Plug 12-16AWG RCP 19.94mm Reel | Avnet America |
Where can I find additional details, specifications and documents for a 150557?
Additional datasheets, footprints and schematics for 150557 are listed on our Part Details page. You can also find images and similar parts to 150557 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150557 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150557 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150557 fall under?
The 150557 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 150557 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150557 you can contact the distributor directly for product support, shipping queries etc.
Is the 150557 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150557 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 150557.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150557 often in real-time on the comparison pages.
What if I can't find stock of 150557?
You can fill out our help required form which you can use to request a quote for 150557 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.