Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .032in, .81mm |
Overall Length | .602in, 15.29mm |
Mating Tab Width | .11in, 2.8mm |
Wire Size | 24 – 20AWG, .2 – .51mm² |
Accepts Wire Insulation Diameter Range | 2.01 – 3mm, .079 – .118in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.110 Mini Faston Rohs Compliant: Yes |Amp Te Connectivity 150545-1 | Newark Electronics |
Quick Disconnect Terminal 20-24AWG F 15.29mm 3.62mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 150545-1?
Additional datasheets, footprints and schematics for 150545-1 are listed on our Part Details page. You can also find images and similar parts to 150545-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150545-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150545-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150545-1 fall under?
The 150545-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 150545-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150545-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 150545-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150545-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 150545-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150545-1 often in real-time on the comparison pages.
What if I can't find stock of 150545-1?
You can fill out our help required form which you can use to request a quote for 150545-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.