Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1505370001,
3-1191088-8 |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.39
|
753
in stock
|
Buy Now | |
Newark Electronics
from US$4.25
|
753
in stock
|
Buy Now | |
Rapid Electronics
from US$2.48
|
753
in stock
|
Buy Now | |
Chip One Stop
from US$3.26
|
753
in stock
|
Buy Now | |
Avnet America
from US$2.85
|
-
|
Buy Now | |
TTI Europe
from US$1.86
|
-
|
Buy Now | |
Sager
from US$2.25
|
-
|
Buy Now |
Color | White |
---|---|
Markers per Sleeve | 1 |
Shrink Ratio | 3:1 |
Recovered Inside Diameter | 19.05mm, 19mm, .75in, .752in |
Supplied Diameter | 38.1mm, 1.5in |
Sleeve Length | 2in, 50mm |
Compatible Cable Diameter | 20.9 – 33.mm, .825 – 1.3in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Military |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Wire Labels & Markers Tms-Sce-1K-1-1/2-2.0-9 |Raychem Te Connectivity 1505370001 | Newark Electronics |
Wire Labels&Markers TMS-SCE-1K-1-1/2-2.0-9 | Rapid Electronics |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Wire Labels & Markers TMS-SCE-1K-1-1/2-2.0-9 | Sager |
Where can I find additional details, specifications and documents for a 1505370001?
Additional datasheets, footprints and schematics for 1505370001 are listed on our Part Details page. You can also find images and similar parts to 1505370001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1505370001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1505370001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1505370001 fall under?
The 1505370001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1505370001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1505370001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1505370001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1505370001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1505370001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1505370001 often in real-time on the comparison pages.
What if I can't find stock of 1505370001?
You can fill out our help required form which you can use to request a quote for 1505370001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.