Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Nickel |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Overall Length | 26.42mm, 1.04in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Wire Size | 2.08 – 5.26mm², 14 – 10AWG |
Mating Tab Width | .375in, 9.53mm |
Mating Tab Thickness | 1.22mm, .048in |
Accepts Wire Insulation Diameter Range | .16 – .21in, 4.06 – 5.33mm |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Normal |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Where can I find additional details, specifications and documents for a 150530-3?
Additional datasheets, footprints and schematics for 150530-3 are listed on our Part Details page. You can also find images and similar parts to 150530-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150530-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150530-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150530-3 fall under?
The 150530-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 150530-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150530-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 150530-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150530-3 have stock available?
There is no stock from authorised distributors for 150530-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150530-3 often in real-time on the comparison pages.
What if I can't find stock of 150530-3?
You can fill out our help required form which you can use to request a quote for 150530-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.