Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
500
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
2,000
in stock
|
Buy Now | |
TE Store
from US$0.37
|
719
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 2.08 – 5.26mm², 14 – 10AWG |
Accepts Wire Insulation Diameter Range | 4.06 – 5.33mm, .16 – .21in |
Overall Length | 26.42mm, 1.04in |
Mating Tab Thickness | 1.22mm, .048in |
Mating Tab Width | .375in, 9.53mm |
Receptacle Terminal Stock Thickness | .02in, .51mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 2000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RECEPTACLE TAB CRIMP CONTACT | TTI Europe |
FASTON 375 AM REC 2-6MM2 0.2X1.062 BR Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 10 AWG Wire Size: 2.08 – 5.26 mm² Mating Tab Width: 9.53 mm Mating Tab Width: .375 in Receptacle 14 – 10 AWG 2.08 – 5.26 mm² 9.53 mm | Quick Disconnect | Part Number: 150530-1 | Internal Number: 150530-1 | TE Connectivity | TE Store |
RECEPTACLE TERMINAL,FASTON 375,AWG 14-10 | RS |
Female Disconnect, 9.53Mm, 14-10Awg | Newark Electronics |
Quick Disconnect Terminal 10-14AWG F 26.42mm 9.86mm Tin Strip | Avnet America |
FASTON 375 AM REC 2-6MM2 0.2X1.062 BR | TE Connectivity 150530-1 | RS Americas |
FEMALE QUICK DISCONNECT, 14AWG-10AWG | element14 |
FASTON RECEPTACLE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 150530-1?
Additional datasheets, footprints and schematics for 150530-1 are listed on our Part Details page. You can also find images and similar parts to 150530-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150530-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150530-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150530-1 fall under?
The 150530-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 150530-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150530-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 150530-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150530-1 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Newark Electronics and Avnet America have stock available or on a lead time for 150530-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150530-1 often in real-time on the comparison pages.
What if I can't find stock of 150530-1?
You can fill out our help required form which you can use to request a quote for 150530-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.