Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | Telephone Slide T5.5 |
---|---|
LED Colour | Green |
Bulb Size | T-5 1/2 |
Power Rating | - |
Wavelength Typ | 567nm |
Luminous Intensity | 90mcd |
Average Bulb Life | 60000h |
Supply Voltage | 24V |
Current Rating | 15mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Angle of Half Sensitivity ± | 70° |
Colour | Green |
External Diameter | 5.8mm |
Forward Current If Max | 15mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | T5.5 |
Luminous Intensity Typ | 90mcd |
No. of LEDs | 6LEDs |
Operating Current AC | 15mA |
Operating Temperature Max | 60°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +60°C |
Operating life Time | 60000h |
Peak Wavelength | 567nm |
Supply Voltage V DC | 24V |
Viewing Angle | 140° |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24VDC |
LED, SLIDE, 24V, GREEN | Farnell |
Where can I find additional details, specifications and documents for a 15051351?
Additional datasheets, footprints and schematics for 15051351 are listed on our Part Details page. You can also find images and similar parts to 15051351 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15051351 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15051351 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15051351 fall under?
The 15051351 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 15051351 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15051351 you can contact the distributor directly for product support, shipping queries etc.
Is the 15051351 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15051351 have stock available?
Authorised distributors including Farnell and Relay Specialties have stock available or on a lead time for 15051351.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15051351 often in real-time on the comparison pages.
What if I can't find stock of 15051351?
You can fill out our help required form which you can use to request a quote for 15051351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.