Status: | Unknown |
---|---|
Series: | SlimView Series |
RoHS: | Unknown |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
![]() |
Newark
from US$103.99
|
No stock
|
Buy Now |
![]() |
Rapid Electronics
from US$2.60
|
308
in stock
|
Buy Now |
![]() |
RS Americas
from US$103.99
|
-
|
Buy Now |
![]() |
Carlton-Bates
from US$89.13
|
-
|
Buy Now |
![]() |
Heilind Electronics
from US$109.02
|
-
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$109.02
|
-
|
Buy Now |
![]() |
Heilind Electronics Europe
from US$138.20
|
-
|
Buy Now |
Buy Now |
No. of Keys | 12 |
---|---|
External Height | 6.25" |
External Width | 10.5" |
External Depth | 3.125" |
Cabinet Material | PC (Polycarbonate), Steel |
Product Range | SlimView Series |
RoHS Compliant | NA |
Group Lock Box, Pc, 6.25"x10.5"x3.125" | Newark Electronics |
SlimView Group Lock Box, 6.25 in H x 10.5 in W | RS Americas |
Lock Box, Powder Coated Steel Case | Carlton-Bates |
SLIMVIEW LOCK BOX,12 PADLOCK,R 150505150505 | Heilind Electronics |
Where can I find additional details, specifications and documents for a 150505?
Additional datasheets, footprints and schematics for 150505 are listed on our Part Details page. You can also find images and similar parts to 150505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150505 fall under?
The 150505 is listed under Security > Access Control > Key Cabinets & Storage.
Can I view similar or alternative parts?
You can view similar parts to 150505 when available in the Key Cabinets & Storage range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150505 you can contact the distributor directly for product support, shipping queries etc.
Is the 150505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150505 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas, Carlton-Bates and Heilind Electronics have stock available or on a lead time for 150505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150505 often in real-time on the comparison pages.
What if I can't find stock of 150505?
You can fill out our help required form which you can use to request a quote for 150505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.