Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | .051 – .11in, 1.3 – 2.8mm |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter (Max) | 2.8mm, .11in |
Wire Size | 509 – 3260CMA, .326 – 1.31mm², 22 – 16AWG |
Tongue Thickness | .79mm, .031in |
Overall Length | .779in, 19.79mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box & Carton |
Sealable | No |
Stud Size | M3.5, #6 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Stranded |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERM, RT,STRAT,DGRP, HR, 22-16, M3.5(#6) Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 Closed Ring Tongue Terminal 22 – 16 AWG .326 – 1.31 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 150492 | Internal Number: 150492 | TE Connectivity | TE Store |
22-16 R/T.DG NO.6 STUD EXP | Avnet America |
Where can I find additional details, specifications and documents for a 150492?
Additional datasheets, footprints and schematics for 150492 are listed on our Part Details page. You can also find images and similar parts to 150492 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150492 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150492 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150492 fall under?
The 150492 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 150492 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150492 you can contact the distributor directly for product support, shipping queries etc.
Is the 150492 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150492 have stock available?
Authorised distributors including TE Store, Avnet America and Farnell have stock available or on a lead time for 150492.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150492 often in real-time on the comparison pages.
What if I can't find stock of 150492?
You can fill out our help required form which you can use to request a quote for 150492 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.