Status: | Unknown |
---|---|
Series: | 150 Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | 150 Series |
Capacitor Case Style | - |
Lead Spacing | - |
Capacitor Polyester Film 0.47Uf, 630V, 10%, Axial | Newark Electronics |
CAPACITOR POLYESTER FILM 0.47UF, 630V, 10%, AXIAL | element14 |
Where can I find additional details, specifications and documents for a 150474K630RF?
Additional datasheets, footprints and schematics for 150474K630RF are listed on our Part Details page. You can also find images and similar parts to 150474K630RF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150474K630RF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150474K630RF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150474K630RF fall under?
The 150474K630RF is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 150474K630RF when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150474K630RF you can contact the distributor directly for product support, shipping queries etc.
Is the 150474K630RF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150474K630RF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 150474K630RF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150474K630RF often in real-time on the comparison pages.
What if I can't find stock of 150474K630RF?
You can fill out our help required form which you can use to request a quote for 150474K630RF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.