150473K400DB Part Information

Details for 150473K400DB by Cornell Dubilier Electronics

Electronic & Electrical Components>Capacitors>Film Capacitors

Part Downloads

Part Specifications

Capacitance 47000pF
Voltage Rating 400V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range 150 Series
Capacitor Case Style -
Lead Spacing -
RoHS Compliant

Alternative Part Descriptions

  • CAPACITOR POLYESTER FILM 0.047UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes | Newark Electronics
  • Film Capacitor, Metallized Axial, 0.047 pF, 400V , 10% | Allied Electronics & Automation

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 150473K400DB?

Additional datasheets, footprints and schematics for 150473K400DB are listed in our Part Details tab. You can also find the 150473K400DB image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 150473K400DB in the Pricing & Inventory tab next to part details. You can view 150473K400DB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 150473K400DB fall under?

The 150473K400DB is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 150473K400DB when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 150473K400DB you can contact the distributor directly for product support, shipping queries etc.

Is the 150473K400DB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 150473K400DB have stock available?

Authorised distributors including Newark Electronics and Allied Electronics & Automation have stock available or on a lead time for 150473K400DB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 150473K400DB often in real-time on the comparison pages.

What if I can't find stock of 150473K400DB?

You can fill out our help required form which you can use to request a quote for 150473K400DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 150473K400DB

Loading...
Loading Results for 150473K400DB
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us