Status: | Unknown |
---|---|
Series: | 150 Series |
RoHS: | Unknown |
Capacitance | 47000pF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | 150 Series |
Capacitor Case Style | - |
Lead Spacing | - |
Capacitor Polyester Film 0.047Uf, 630V, 10%, Axial | Newark Electronics |
150 Series 0.047 uF 630 V ▒5 % Axial Metallized Polyester Film Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a 150473J630EC?
Additional datasheets, footprints and schematics for 150473J630EC are listed on our Part Details page. You can also find images and similar parts to 150473J630EC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150473J630EC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150473J630EC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150473J630EC fall under?
The 150473J630EC is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 150473J630EC when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150473J630EC you can contact the distributor directly for product support, shipping queries etc.
Is the 150473J630EC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150473J630EC have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 150473J630EC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150473J630EC often in real-time on the comparison pages.
What if I can't find stock of 150473J630EC?
You can fill out our help required form which you can use to request a quote for 150473J630EC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.