Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$487.66
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.26
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$128.50
|
1
in stock
|
Buy Now | |
RS Americas
from US$451.14
|
1
in stock
|
Buy Now | |
element14
from US$375.98
|
1
in stock
|
Buy Now | |
Farnell
from US$491.13
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$0.43
|
-
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.352mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 7 x 30mm |
Voltage Rating | 300V |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
External Diameter | 3.607mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Type | Shielded |
Conductor Make-up | 7 / 30mm |
Core - Core Capacitance | 53pF/ft |
Core-Screen Capacitance | 97pF/ft |
Current Rating | 2.9A |
Flammability Rating | UL1666 |
Impedance | 38ohm |
No. of Cores | 2Core |
Operating Temperature Max | 90°C |
Operating Temperature Min | -30°C |
Outer Diameter | 3.6mm |
Secondary Insulation Colour | Black |
Secondary Insulation Material | PVC |
Velocity of Propagation (%) | 66% |
Voltage Rating VAC | 300V |
Wire Size | 22AWG |
Wire: loudspeaker cable | Transfer Multisort Elektronik |
Black 1 pair flexible audio cable,304m | RS |
Shielded Multipair Cable 1Pr 1000Ft 300V | Newark Electronics |
Multiconductor Cable, 1Pr, 22AWG, 7x30, TC, PVC ins, Foil, Black PVC jkt, UL CM | Belden 1503A 010U1000 | RS Americas |
Line Level Audio Cable, 1 Pair, 22 AWG, 7x30 Str | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1503A 010U1000?
Additional datasheets, footprints and schematics for 1503A 010U1000 are listed on our Part Details page. You can also find images and similar parts to 1503A 010U1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1503A 010U1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1503A 010U1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1503A 010U1000 fall under?
The 1503A 010U1000 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 1503A 010U1000 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1503A 010U1000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1503A 010U1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1503A 010U1000 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1503A 010U1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1503A 010U1000 often in real-time on the comparison pages.
What if I can't find stock of 1503A 010U1000?
You can fill out our help required form which you can use to request a quote for 1503A 010U1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.