Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 22AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 7 x 30mm |
Voltage Rating | 300Vrms |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
External Diameter | 3.61mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Type | Shielded |
Conductor Make-up | 7 / 30mm |
Flammability Rating | UL1666 |
Operating Temperature Max | 90°C |
Operating Temperature Min | -30°C |
Outer Diameter | 3.6mm |
Shld Multipair, 1Pair, 22Awg, Per M | Newark Electronics |
SHLD MULTIPAIR, 1PAIR, 22AWG, PER M | element14 |
Where can I find additional details, specifications and documents for a 1503A?
Additional datasheets, footprints and schematics for 1503A are listed on our Part Details page. You can also find images and similar parts to 1503A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1503A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1503A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1503A fall under?
The 1503A is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 1503A when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1503A you can contact the distributor directly for product support, shipping queries etc.
Is the 1503A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1503A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1503A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1503A often in real-time on the comparison pages.
What if I can't find stock of 1503A?
You can fill out our help required form which you can use to request a quote for 1503A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.