Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
4,596
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
15,331
in stock
|
Buy Now | |
element14
from US$0.12
|
15,331
in stock
|
Buy Now | |
Farnell
from US$0.12
|
15,331
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
5,049
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
5,049
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
5,049
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
2,500
in stock
|
Buy Now | |
TE Store
from US$0.16
|
2,407
in stock
|
Buy Now | |
Boersig
from US$0.11
|
610
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
124
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 2.8mm, .11in |
Accepts Wire Insulation Diameter Range | .08 – .12in, 2.03 – 3.05mm |
Overall Length | 15.29mm, .6in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Size | .2 – .51mm², 24 – 20AWG |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | FASTON .110 |
Packaging Quantity | 200 |
Packaging Method | Loose Piece/Carton |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Female Disconnect, 2.8Mm, 24-20Awg | Newark Electronics |
FEMALE DISCONNECT, 2.8MM, 24-20AWG | element14 |
110 MINI FASTON REC. 24-20 AWG TPBR | Rapid Electronics |
TE Connectivity - AMP FASTON 110 Push-On Terminal 0.51mm2 | Distrelec |
Receptacle terminal,Miniature FASTON 110 | RS |
110 MINIATURE FASTON | TTI Europe |
110 MINI FASTON,REC.,24-20 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 24 – 20 AWG .2 – .51 mm² 2.8 mm | Quick Disconnect | Part Number: 150346-2 | Internal Number: 150346-2 | TE Connectivity | TE Store |
FASTON Series AWG 24-20 Non-Insulated Cable Mount Tin Plated Receptacle Assembly | Future Electronics |
AMP150346-2 | Avnet America |
FASTON .110 Series Crimp Receptacle, 2.79mm, 24 - 20 AWG, Tin Plated | TE Connectivity 150346-2 | RS Americas |
Where can I find additional details, specifications and documents for a 150346-2?
Additional datasheets, footprints and schematics for 150346-2 are listed on our Part Details page. You can also find images and similar parts to 150346-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150346-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150346-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150346-2 fall under?
The 150346-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 150346-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150346-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 150346-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150346-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 150346-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150346-2 often in real-time on the comparison pages.
What if I can't find stock of 150346-2?
You can fill out our help required form which you can use to request a quote for 150346-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.