Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.44
|
625
in stock
|
Buy Now | |
Rutronik
from US$0.90
|
2,000
in stock
|
Buy Now | |
element14
from US$1.21
|
868
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
847
in stock
|
Buy Now | |
Farnell
from US$1.42
|
847
in stock
|
Buy Now | |
RS Americas
from US$1.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | 3.5mm |
Connector Mounting | PCB Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | PC (Polycarbonate) Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
03P JACK CHASSIS JISC6560 3,5MM | Rutronik |
STEREO CHASSIS SKT, 3.5MM, 90DEG, 3POS | element14 |
Phone Audio Connector, Jack, 3, Pcb Mount, Pc (Polycarbonate) Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg 1503 17 | Newark Electronics |
Jack chassis socket,3.5mm,Ang.,PCB,3W | RS |
Jack chassis socket, 3.5 mm, angular version | Lumberg 1503 17 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | - |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Compliant |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 16AWG |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
RoHS Compliant | Yes |
22-16 PIDG R/T NO 8 STUD .145- | Power and Signal Group |
AMP150317 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1503 17?
Additional datasheets, footprints and schematics for 1503 17 are listed on our Part Details page. You can also find images and similar parts to 1503 17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1503 17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1503 17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1503 17 fall under?
The 1503 17 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1503 17 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1503 17 you can contact the distributor directly for product support, shipping queries etc.
Is the 1503 17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1503 17 have stock available?
Authorised distributors including Rutronik, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for 1503 17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1503 17 often in real-time on the comparison pages.
What if I can't find stock of 1503 17?
You can fill out our help required form which you can use to request a quote for 1503 17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.