Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Red |
---|---|
Plating Material | Tin |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .79mm, .031in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .326 – 1.31mm² |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | .856in, 21.74mm |
Wire Insulation Diameter | .105 – .14in, 2.67 – 3.56mm |
Stud Diameter | 8.33mm, .327in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Insulated | Yes |
Stud Size | M8 |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Sealable | No |
Wire/Cable Type | Stranded |
Operating Temperature Range | 221°F, 105°C |
Special Order: 22-16 PIDG NYLON R/T 5/16 RED Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Wire Size: 509 – 3260 CMA Stud Size: M8 Closed Ring Tongue Terminal 22 – 16 AWG .326 – 1.31 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 150300 | Internal Number: 150300 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 150300?
Additional datasheets, footprints and schematics for 150300 are listed on our Part Details page. You can also find images and similar parts to 150300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150300 fall under?
The 150300 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 150300 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150300 you can contact the distributor directly for product support, shipping queries etc.
Is the 150300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150300 have stock available?
Authorised distributors including Rapid Electronics, Avnet America and TE Store have stock available or on a lead time for 150300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150300 often in real-time on the comparison pages.
What if I can't find stock of 150300?
You can fill out our help required form which you can use to request a quote for 150300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.