Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 100V |
Dielectric Type | Metallized PET |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Axial Leaded |
RoHS Compliant | Yes |
Capacitor Polyester Film 0.22Uf, 100V, 5%, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a 150224J100CB?
Additional datasheets, footprints and schematics for 150224J100CB are listed on our Part Details page. You can also find images and similar parts to 150224J100CB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150224J100CB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150224J100CB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150224J100CB fall under?
The 150224J100CB is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 150224J100CB when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150224J100CB you can contact the distributor directly for product support, shipping queries etc.
Is the 150224J100CB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 150224J100CB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 150224J100CB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150224J100CB often in real-time on the comparison pages.
What if I can't find stock of 150224J100CB?
You can fill out our help required form which you can use to request a quote for 150224J100CB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.