Status: | Unknown |
---|---|
Series: | WL-SMTW Series |
RoHS: | Unknown |
LED Colour | Green |
---|---|
LED Mounting | SMD |
LED Case Size | - |
Forward Current If | 20mA |
Forward Voltage | 3.1V |
Wavelength Typ | 525nm |
Luminous Intensity | 1.5cd |
Viewing Angle | 120° |
Lens Shape | Rectangular |
Product Range | WL-SMTW Series |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2019) |
WL-SMTW Mono-color TOP LED Waterclear | RS |
Led, Green, 1.5Cd, 525Nm, Smd | Newark Electronics |
LED, GREEN, 1.5CD, 525NM, SMD | element14 |
Where can I find additional details, specifications and documents for a 150224GS73100A?
Additional datasheets, footprints and schematics for 150224GS73100A are listed on our Part Details page. You can also find images and similar parts to 150224GS73100A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150224GS73100A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150224GS73100A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150224GS73100A fall under?
The 150224GS73100A is listed under Wurth Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 150224GS73100A when available in the Wurth Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150224GS73100A you can contact the distributor directly for product support, shipping queries etc.
Is the 150224GS73100A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150224GS73100A have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 150224GS73100A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150224GS73100A often in real-time on the comparison pages.
What if I can't find stock of 150224GS73100A?
You can fill out our help required form which you can use to request a quote for 150224GS73100A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.