150223K400BB Part Information
Details for 150223K400BB by Cornell Dubilier Electronics
Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors
Featured Distributor
Pricing
Break | Price |
---|---|
807 | 0.4650 |
Stock Information
Details
Part Downloads
Part Specifications
Capacitance | 22000pF |
Voltage Rating | 400V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | 150 Series |
Capacitor Case Style | - |
Lead Spacing | - |
Alternative Part Descriptions
- CAPACITOR POLYESTER FILM 0.022UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 150223K400BB?
Additional datasheets, footprints and schematics for 150223K400BB are listed in our Part Details tab. You can also find the 150223K400BB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150223K400BB in the Pricing & Inventory tab next to part details. You can view 150223K400BB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150223K400BB fall under?
The 150223K400BB is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 150223K400BB when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150223K400BB you can contact the distributor directly for product support, shipping queries etc.
Is the 150223K400BB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 150223K400BB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 150223K400BB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150223K400BB often in real-time on the comparison pages.
What if I can't find stock of 150223K400BB?
You can fill out our help required form which you can use to request a quote for 150223K400BB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.