Status: | Unknown |
---|---|
Series: | 150 Series |
RoHS: | Unknown |
Capacitance | 22000pF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | 150 Series |
Capacitor Case Style | - |
Lead Spacing | - |
Capacitor Polyester Film 0.022Uf, 630V, 5%, Axial | Newark Electronics |
CAPACITOR POLYESTER FILM 0.022UF, 630V, 5%, AXIAL | element14 |
150 Series 630 V 0.022 uF 5 % Axial Metallized Polyester Film Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a 150223J630DB?
Additional datasheets, footprints and schematics for 150223J630DB are listed on our Part Details page. You can also find images and similar parts to 150223J630DB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150223J630DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150223J630DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150223J630DB fall under?
The 150223J630DB is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 150223J630DB when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150223J630DB you can contact the distributor directly for product support, shipping queries etc.
Is the 150223J630DB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150223J630DB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 150223J630DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150223J630DB often in real-time on the comparison pages.
What if I can't find stock of 150223J630DB?
You can fill out our help required form which you can use to request a quote for 150223J630DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.