Status: | Unknown |
---|---|
Series: | 150 Series |
RoHS: | Unknown |
Capacitance | 22000pF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | 150 Series |
Capacitor Case Style | - |
Lead Spacing | - |
Film Capacitor, Metallized Axial, 0.022 pF, 250V, 5% | Cornell-Dubilier 150223J250BB | RS Americas |
Film Capacitor, 0.022Uf, 250V, 5%, Axial | Newark Electronics |
FILM CAPACITOR, 0.022uF, 250V, 5%, AXIAL | element14 |
Where can I find additional details, specifications and documents for a 150223J250BB?
Additional datasheets, footprints and schematics for 150223J250BB are listed on our Part Details page. You can also find images and similar parts to 150223J250BB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150223J250BB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150223J250BB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150223J250BB fall under?
The 150223J250BB is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 150223J250BB when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150223J250BB you can contact the distributor directly for product support, shipping queries etc.
Is the 150223J250BB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150223J250BB have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 150223J250BB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150223J250BB often in real-time on the comparison pages.
What if I can't find stock of 150223J250BB?
You can fill out our help required form which you can use to request a quote for 150223J250BB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.