Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
2,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
15,738
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
10,120
in stock
|
Buy Now | |
element14
from US$0.12
|
10,120
in stock
|
Buy Now | |
Farnell
from US$0.13
|
10,120
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
5,738
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | .2 – .51mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .08 – .118in, 2.03 – 3mm |
Overall Length | .6in, 15.37mm |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | FASTON .110 |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insertion Force | Low |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 MINI FASTON REC. 24-20 AWG TPBR | Rapid Electronics |
Female Disconnect, 2.8Mm, 24-20Awg Rohs Compliant: Yes |Amp Te Connectivity 150205-2 | Newark Electronics |
FEMALE DISCONNECT, 2.8MM, 24-20AWG | element14 |
TE Connectivity - AMP FASTON 110 Push-On Terminal 0.51mm2 | Distrelec |
Crimp, Faston, rcp, Mini .110 | RS |
AMP150205-2 | Avnet America |
FASTON .110 Series Crimp Receptacle, 2.79mm, Tin Plated | TE Connectivity 150205-2 | RS Americas |
Where can I find additional details, specifications and documents for a 150205-2?
Additional datasheets, footprints and schematics for 150205-2 are listed on our Part Details page. You can also find images and similar parts to 150205-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150205-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150205-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150205-2 fall under?
The 150205-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 150205-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150205-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 150205-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150205-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 150205-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150205-2 often in real-time on the comparison pages.
What if I can't find stock of 150205-2?
You can fill out our help required form which you can use to request a quote for 150205-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.