Status: | Unknown |
---|---|
Series: | Ditto 150200 Series |
RoHS: | Unknown |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0188
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0236
|
25,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0282
|
5,012
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
661
in stock
|
Buy Now | |
element14
from US$0.0284
|
-
|
Buy Now | |
Avnet Asia
from US$0.0147
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
TTI Asia
-
|
-
|
Buy Now |
Product Range | Ditto 150200 Series |
---|---|
Contact Gender | Pin Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex Ditto 150170 & 150201 Series Hermaphroditic Housing Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Brass Tin |
SVHC | No SVHC (15-Jan-2019) |
CONTACT, PIN/SOCKET, 20-22AWG, CRIMP | Farnell |
Contact | Transfer Multisort Elektronik |
Contact, Pin, Socket, 20Awg, Crimp | Newark Electronics |
Contact Power Crimp 5A 20-22AWG ST Cable Mount Reel | Avnet Asia |
Headers & Wire Housings DITTO CRIMP TERM 20-22 AWG | Sager |
DITTO CRIMP TERM 20-22 AWG | TTI Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Tripod |
---|---|
For Use With | Einscan S Scanner |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 150200-0001?
Additional datasheets, footprints and schematics for 150200-0001 are listed on our Part Details page. You can also find images and similar parts to 150200-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150200-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150200-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150200-0001 fall under?
The 150200-0001 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 150200-0001 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150200-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 150200-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150200-0001 have stock available?
Authorised distributors including Chip One Stop, Farnell, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 150200-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150200-0001 often in real-time on the comparison pages.
What if I can't find stock of 150200-0001?
You can fill out our help required form which you can use to request a quote for 150200-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.