Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$13.71 |
101
|
Buy Now | |
element14 | US$11.17 |
166
|
Buy Now | |
Transfer Multisort Elektronik | US$3.18 |
89
|
Buy Now | |
Newark Electronics | US$9.77 |
-
|
Buy Now | |
Future Electronics | US$0.18 |
-
|
Buy Now | |
RS Americas | US$685.72 |
-
|
Buy Now | |
Carlton-Bates | US$10.54 |
-
|
Buy Now | |
Sager | US$0.15 |
-
|
Buy Now |
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 2.29mm |
Terminal Plating | Tin |
Overall Length | 9.1mm |
Length - Below Flange | 3.5mm |
Board Thickness | 0.093" |
Body Material | Brass |
RoHS Compliant | Yes |
Brass Bright Tin Plate .219 inch High for .141 inch Board Width Turret Terminal | Future Electronics |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB TURRET TERMINAL | Sager |
Bag Type | Static Shielding Bag (Metal-Out) |
---|---|
Length - Imperial | 3" |
Length - Metric | 76.2mm |
Width - Imperial | 2" |
Bag Thickness | 76.2µm |
Bag Color | Transparent |
Seal Type | Heat Seal |
RoHS Compliant | Yes |
Bag Type:Static Shielding (Metal-Out) | element14 |
SHIELDING METAL-OUT BAG, 50.8MM X 76.2MM | Farnell |
Static Shielding Bag, Heat Seal, 2"x3" | Newark Electronics |
Where can I find additional details, specifications and documents for a 1502-3?
Additional datasheets, footprints and schematics for 1502-3 are listed on our Part Details page. You can also find images and similar parts to 1502-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1502-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1502-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1502-3 fall under?
The 1502-3 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Solder / Press Mount Turret Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1502-3 when available in the Solder / Press Mount Turret Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1502-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1502-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1502-3 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for 1502-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1502-3 often in real-time on the comparison pages.
What if I can't find stock of 1502-3?
You can fill out our help required form which you can use to request a quote for 1502-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.