Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
6,590
in stock
|
Buy Now | |
element14
from US$1.07
|
6,590
in stock
|
Buy Now | |
RS Americas
from US$0.87
|
1,180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
881
in stock
|
Buy Now | |
Conrad
from US$2.12
|
720
in stock
|
Buy Now | |
Rapid Electronics
from US$0.97
|
488
in stock
|
Buy Now | |
Newark Electronics
from US$97.44
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | 3.5mm |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Colour | Black |
Contact Resistance | 50mohm |
Contact Termination | Solder |
Current Rating | 1A |
Insulation Resistance | 100Mohm |
No. of Mating Cycles | 5000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | 20°C |
CONNECTOR, RCA, JACK, 3.5MM, 3WAY | element14 |
Jack chassis socket, 3.5 mm, 3 poles/stereo, upright, for printed circuit boards | Lumberg 1502 01 | RS Americas |
Socket | Transfer Multisort Elektronik |
3.5 mm | Conrad |
Lumberg 1502 01 Jack Socket 3.5mm Vertical PCB Mount 3 Pole Stereo | Rapid Electronics |
Where can I find additional details, specifications and documents for a 1502 01?
Additional datasheets, footprints and schematics for 1502 01 are listed on our Part Details page. You can also find images and similar parts to 1502 01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1502 01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1502 01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1502 01 fall under?
The 1502 01 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1502 01 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1502 01 you can contact the distributor directly for product support, shipping queries etc.
Is the 1502 01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1502 01 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for 1502 01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1502 01 often in real-time on the comparison pages.
What if I can't find stock of 1502 01?
You can fill out our help required form which you can use to request a quote for 1502 01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.