1502 Inductors by Hammond Manufacturing

RF CHOKE, WIREWOUND, 7UH, 10%, AXIAL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.95

Distributor Stock
Logo for RS
RS
from US$2.47
100
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.95
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.24
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$202.80
-
Buy Now

Specifications

Inductance 7µH
DC Current Rating 500mA
DC Resistance Max 1.3ohm
Inductance Tolerance ± 10%
Current Rating 500mA
RoHS Compliant Yes


1502 Test & Laboratory Equipment by B&K Precision

Heavy Duty DC Battery Eliminator, 1.5V,3V,4.5V,6V,12V / 1A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1502?

Additional datasheets, footprints and schematics for 1502 are listed on our Part Details page. You can also find images and similar parts to 1502 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1502 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1502 fall under?

The 1502 is listed under Passive Components > Inductors > RF Inductors.

Can I view similar or alternative parts?

You can view similar parts to 1502 when available in the RF Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1502 you can contact the distributor directly for product support, shipping queries etc.

Is the 1502 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1502 have stock available?

Authorised distributors including RS, Relay Specialties, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1502.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1502 often in real-time on the comparison pages.

What if I can't find stock of 1502?

You can fill out our help required form which you can use to request a quote for 1502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay