Status: | Unknown |
---|---|
Series: | 150 Series |
RoHS: | Compliant |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.83
|
No stock
|
Buy Now |
Capacitance | 1.5µF |
---|---|
Voltage Rating | 250V |
Dielectric Type | Metallized PET |
Capacitance Tolerance | ± 10% |
Product Range | 150 Series |
Capacitor Terminals | Axial Leaded |
RoHS Compliant | Yes |
Capacitor Polyester Film Film 1.5Uf 10%, 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a 150155K250ME?
Additional datasheets, footprints and schematics for 150155K250ME are listed on our Part Details page. You can also find images and similar parts to 150155K250ME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150155K250ME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150155K250ME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150155K250ME fall under?
The 150155K250ME is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 150155K250ME when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150155K250ME you can contact the distributor directly for product support, shipping queries etc.
Is the 150155K250ME RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 150155K250ME have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 150155K250ME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150155K250ME often in real-time on the comparison pages.
What if I can't find stock of 150155K250ME?
You can fill out our help required form which you can use to request a quote for 150155K250ME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.