Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | Bi-Pin |
---|---|
LED Colour | White |
Bulb Size | T-1 (3mm) |
Power Rating | - |
Wavelength Typ | - |
Luminous Intensity | 600mcd |
Average Bulb Life | 100000h |
Supply Voltage | 12V |
Current Rating | 12mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | White |
External Diameter | 3.8mm |
Forward Current If Max | 12mA |
Forward Voltage | 12V |
LED / Lamp Size | T1 |
Luminous Intensity Typ | 600mcd |
Operating Current AC | 6mA |
Operating Current DC | 12mA |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Operating Voltage Tolerance + | 10% |
Operating life Time | 100000h |
Voltage Rating V DC | 12V |
Voltage Vf Typ | 12V |
LED Lamp T-1 BiPin 2.54mm 1x3mm-LED 12VAC/DC white clear | CML Innovative Technologies 1501525W3 | RS Americas |
LED, T1, BI-PIN, 12VAC/DC, WHITE, CL | Farnell |
Led Bulb, Bi Pin, White, T-1 (3Mm) | Newark Electronics |
Where can I find additional details, specifications and documents for a 1501525W3?
Additional datasheets, footprints and schematics for 1501525W3 are listed on our Part Details page. You can also find images and similar parts to 1501525W3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1501525W3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1501525W3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1501525W3 fall under?
The 1501525W3 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 1501525W3 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1501525W3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1501525W3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1501525W3 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for 1501525W3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1501525W3 often in real-time on the comparison pages.
What if I can't find stock of 1501525W3?
You can fill out our help required form which you can use to request a quote for 1501525W3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.