150141YB73100 Part Information
Details for 150141YB73100 by Wurth Electronics
Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.2060 |
500 | 0.1660 |
1000 | 0.1630 |
Stock Information
Details
Part Specifications
LED Colour | Blue Yellow |
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | 120° |
Lens Shape | Round |
Forward Current / Colour | Y 30mA B 30mA |
Luminous Intensity / Colour | Y 220mcd B 240mcd |
Forward Voltage / Colour | Y 2V B 3.2V |
Wavelength / Colour | Y 590nm B 470nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Alternative Part Descriptions
- LED, Blue, Yellow, Y 220mcd, B 240mcd, 120 , Y 2V, B 3.2V, Y 30mA, B 30mA RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 150141YB73100?
Additional datasheets, footprints and schematics for 150141YB73100 are listed in our Part Details tab. You can also find the 150141YB73100 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150141YB73100 in the Pricing & Inventory tab next to part details. You can view 150141YB73100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150141YB73100 fall under?
The 150141YB73100 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 150141YB73100 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150141YB73100 you can contact the distributor directly for product support, shipping queries etc.
Is the 150141YB73100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 150141YB73100 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 150141YB73100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150141YB73100 often in real-time on the comparison pages.
What if I can't find stock of 150141YB73100?
You can fill out our help required form which you can use to request a quote for 150141YB73100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.