Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$26.84 |
No stock
|
Buy Now | |
Carlton-Bates | US$11.90 |
3,088
|
Buy Now | |
Transfer Multisort Elektronik | US$0.47 |
1,700
|
Buy Now | |
Conrad | US$0.12 |
600
|
Buy Now | |
Newark Electronics | US$287.21 |
4
|
Buy Now | |
element14 | US$278.02 |
4
|
Buy Now | |
Rapid Electronics | US$185.40 |
-
|
Buy Now | |
RS Americas | US$251.65 |
-
|
Buy Now |
Mat Type | Floor |
---|---|
Mat Colour | Black |
Mat Material | PVC (Polyvinylchloride) |
Ground Terminals | - |
Length | 72" |
External Width | 48" |
Thickness | 0.08" |
Surface Resistivity mm | - |
Mat Features | Conductive |
Mat, Conductive, 72Inch, Black | Newark Electronics |
MAT, CONDUCTIVE, 72INCH, BLACK | element14 |
Kit, Statfree CV 280(T),Conductive Floor Mat w/ Ground Hardware,0.08 x 48 x 72 In | Desco 15014 | RS Americas |
Where can I find additional details, specifications and documents for a 15014?
Additional datasheets, footprints and schematics for 15014 are listed on our Part Details page. You can also find images and similar parts to 15014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15014 fall under?
The 15014 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 15014 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15014 you can contact the distributor directly for product support, shipping queries etc.
Is the 15014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15014 have stock available?
Authorised distributors including Carlton-Bates, Transfer Multisort Elektronik, Conrad, Newark Electronics and element14 have stock available or on a lead time for 15014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15014 often in real-time on the comparison pages.
What if I can't find stock of 15014?
You can fill out our help required form which you can use to request a quote for 15014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.