Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.17
|
440
in stock
|
Buy Now | |
RS Americas
from US$18.72
|
507
in stock
|
Buy Now | |
Newark Electronics
from US$23.23
|
313
in stock
|
Buy Now | |
element14
from US$21.09
|
213
in stock
|
Buy Now | |
Farnell
from US$19.34
|
213
in stock
|
Buy Now | |
Distrelec
from US$20.93
|
19
in stock
|
Buy Now | |
Carlton-Bates
from US$26.20
|
-
|
Buy Now | |
Sager
from US$21.61
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Cable Mount M8 Connector Plug Male Contacts 4 Pole SACC Series | Phoenix Contact 1501265 | RS Americas |
Sensor Conn, Plug, 4Pos, M8, Cable | Newark Electronics |
PLUG, M8, PLUSCON, 4 WAY | element14 |
Phoenix Contact Circular Connector, M8, Plug, Straight, Poles - 4, Screw Terminal, Cable Mount | Distrelec |
Male M8 Ctr Straight Non-Keyed 30VAC/DC 4A - SACC-M8MS-4CON-M-SW | Carlton-Bates |
Circular Metric Connectors M8 PLG 4P SCREW TERM | Sager |
Where can I find additional details, specifications and documents for a 1501265?
Additional datasheets, footprints and schematics for 1501265 are listed on our Part Details page. You can also find images and similar parts to 1501265 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1501265 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1501265 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1501265 fall under?
The 1501265 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1501265 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1501265 you can contact the distributor directly for product support, shipping queries etc.
Is the 1501265 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1501265 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1501265.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1501265 often in real-time on the comparison pages.
What if I can't find stock of 1501265?
You can fill out our help required form which you can use to request a quote for 1501265 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.