Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.24
|
576
in stock
|
Buy Now | |
RS Americas
from US$17.85
|
1,833
in stock
|
Buy Now | |
Newark Electronics
from US$22.24
|
788
in stock
|
Buy Now | |
element14
from US$18.33
|
734
in stock
|
Buy Now | |
Farnell
from US$17.48
|
734
in stock
|
Buy Now | |
Sager
from US$17.27
|
107
in stock
|
Buy Now | |
Distrelec
from US$18.67
|
91
in stock
|
Buy Now | |
Conrad
from US$14.55
|
79
in stock
|
Buy Now | |
Carlton-Bates
from US$23.87
|
25
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
M Series Connector Sensor/Actuator Male 3 Pos. M8 Straight Plug Dia. 3.5-5mm | Phoenix Contact 1501252 | RS Americas |
Sensor Connector, M8, Plug, 3Pos, Cable | Newark Electronics |
PLUG, M8, PLUSCON, 3 WAY | element14 |
Circular Metric Connectors M8 PLG 3P SCREW TERM SACC-M 8MS-3CON-M-S | Sager |
Phoenix Contact Circular Connector, M8, Plug, Straight, Poles - 3, Screw Terminal, Cable Mount | Distrelec |
For quick assembly of many different cable lengths e.g. locally there is a wide range of free-field attachable connectors available. M8 Connectors are available with a classic screw or solder and the Piercecon ® Quick Connector. For EMV applications are just shield able, free Ready-Made attachable connectors are available. One can characterise by durable, metallic covering with appropriate shielding effectiveness. | Conrad |
Male M8 Ctr Straight Non-Keyed 60VAC/DC 4A - SACC-M8MS-3CON-M-SW | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1501252?
Additional datasheets, footprints and schematics for 1501252 are listed on our Part Details page. You can also find images and similar parts to 1501252 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1501252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1501252 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1501252 fall under?
The 1501252 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1501252 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1501252 you can contact the distributor directly for product support, shipping queries etc.
Is the 1501252 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1501252 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1501252.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1501252 often in real-time on the comparison pages.
What if I can't find stock of 1501252?
You can fill out our help required form which you can use to request a quote for 1501252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.