Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.06
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,699.67
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$4.06
|
720
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.06
|
216
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.99
|
64
in stock
|
Buy Now | |
Carlton-Bates
-
|
1,231
in stock
|
Buy Now | |
Rapid Electronics
from US$170.69
|
-
|
Buy Now | |
RS Americas
from US$14.53
|
-
|
Buy Now | |
Farnell
from US$1,084.76
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mat Type | Floor |
---|---|
Mat Colour | Black |
Mat Material | PVC (Polyvinylchloride) |
Length | 60ft |
External Width | 48" |
Thickness | 0.08" |
Mat Features | Conductive |
RoHS Compliant | Yes |
Mat, Conductive, 60Ft, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 15012?
Additional datasheets, footprints and schematics for 15012 are listed on our Part Details page. You can also find images and similar parts to 15012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15012 fall under?
The 15012 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 15012 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15012 you can contact the distributor directly for product support, shipping queries etc.
Is the 15012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15012 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik, Newark Electronics and Carlton-Bates have stock available or on a lead time for 15012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15012 often in real-time on the comparison pages.
What if I can't find stock of 15012?
You can fill out our help required form which you can use to request a quote for 15012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.