Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$16.48
Mat Type | Floor |
---|---|
Mat Colour | Black |
Mat Material | PVC (Polyvinylchloride) |
Length | 40ft |
External Width | 48" |
Thickness | 0.08" |
Mat Features | Conductive |
RoHS Compliant | Yes |
Mat, Conductive, 40Ft, Black | Newark Electronics |
Roll, Statfree CV 280(T), Conductive, Black, 0.08 In. x 48 In. x 40 ft. | Desco 15011 | RS Americas |
Where can I find additional details, specifications and documents for a 15011?
Additional datasheets, footprints and schematics for 15011 are listed on our Part Details page. You can also find images and similar parts to 15011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15011 fall under?
The 15011 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Mats.
Can I view similar or alternative parts?
You can view similar parts to 15011 when available in the Anti Static Mats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15011 you can contact the distributor directly for product support, shipping queries etc.
Is the 15011 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 15011 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Rapid Electronics, RS Americas and Farnell have stock available or on a lead time for 15011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15011 often in real-time on the comparison pages.
What if I can't find stock of 15011?
You can fill out our help required form which you can use to request a quote for 15011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.