Status: | Unknown |
---|---|
Series: | 150 Series |
RoHS: | Compliant |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.95
|
No stock
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 400V |
Dielectric Type | Metallized PET |
Capacitance Tolerance | ± 10% |
Product Range | 150 Series |
Capacitor Terminals | Axial Leaded |
RoHS Compliant | Yes |
Capacitor Polyester Film Film 1Uf 10%, 400V, | Newark Electronics |
Where can I find additional details, specifications and documents for a 150105K400QF?
Additional datasheets, footprints and schematics for 150105K400QF are listed on our Part Details page. You can also find images and similar parts to 150105K400QF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150105K400QF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150105K400QF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150105K400QF fall under?
The 150105K400QF is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 150105K400QF when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150105K400QF you can contact the distributor directly for product support, shipping queries etc.
Is the 150105K400QF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 150105K400QF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 150105K400QF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150105K400QF often in real-time on the comparison pages.
What if I can't find stock of 150105K400QF?
You can fill out our help required form which you can use to request a quote for 150105K400QF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.