Status: | Unknown |
---|---|
Series: | 150 Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | 150 Series |
Capacitor Case Style | - |
Lead Spacing | - |
Film Capacitor, Metallized Axial, 0.1 pF, 100V , 10% | Cornell-Dubilier 150105K100IC | RS Americas |
Capacitor Polyester Film Film 1Uf 10%, 100V, | Newark Electronics |
CAPACITOR POLYESTER FILM FILM 1UF 10%, 100V, | element14 |
Where can I find additional details, specifications and documents for a 150105K100IC?
Additional datasheets, footprints and schematics for 150105K100IC are listed on our Part Details page. You can also find images and similar parts to 150105K100IC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150105K100IC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150105K100IC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150105K100IC fall under?
The 150105K100IC is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 150105K100IC when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150105K100IC you can contact the distributor directly for product support, shipping queries etc.
Is the 150105K100IC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150105K100IC have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 150105K100IC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150105K100IC often in real-time on the comparison pages.
What if I can't find stock of 150105K100IC?
You can fill out our help required form which you can use to request a quote for 150105K100IC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.