Status: | Unknown |
---|---|
Series: | 150 Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | 150 Series |
Capacitor Case Style | - |
Lead Spacing | - |
No. of Pins | 2 |
Capacitor, Metallized Polyester, Axial, 1uF, 250V, 5% | Cornell-Dubilier 150105J250JE | RS Americas |
Capacitor Polyester Film Film 1Uf 5%, 250V, | Newark Electronics |
150 Series 250 V 1 uF ▒5 % Axial Leaded Metallized Polyester Film Capacitor | Future Electronics |
72K7364 | element14 |
CAPACITOR POLYESTER FILM FILM 1UF 5%, 250V, | Farnell |
Where can I find additional details, specifications and documents for a 150105J250JE?
Additional datasheets, footprints and schematics for 150105J250JE are listed on our Part Details page. You can also find images and similar parts to 150105J250JE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150105J250JE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150105J250JE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150105J250JE fall under?
The 150105J250JE is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 150105J250JE when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150105J250JE you can contact the distributor directly for product support, shipping queries etc.
Is the 150105J250JE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150105J250JE have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 150105J250JE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150105J250JE often in real-time on the comparison pages.
What if I can't find stock of 150105J250JE?
You can fill out our help required form which you can use to request a quote for 150105J250JE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.