Status: | Unknown |
---|---|
Series: | 150 Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | 150 Series |
Capacitor Case Style | - |
Lead Spacing | - |
Polyester 100V 5% +Tol 5% -Tol 1uF Through | Rapid Electronics |
Capacitor Polyester Film Film 1Uf 5%, 100V, | Newark Electronics |
Where can I find additional details, specifications and documents for a 150105J100IC?
Additional datasheets, footprints and schematics for 150105J100IC are listed on our Part Details page. You can also find images and similar parts to 150105J100IC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150105J100IC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150105J100IC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150105J100IC fall under?
The 150105J100IC is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 150105J100IC when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150105J100IC you can contact the distributor directly for product support, shipping queries etc.
Is the 150105J100IC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150105J100IC have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 150105J100IC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150105J100IC often in real-time on the comparison pages.
What if I can't find stock of 150105J100IC?
You can fill out our help required form which you can use to request a quote for 150105J100IC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.