Status: | Unknown |
---|---|
Series: | 150 Series |
RoHS: | Unknown |
Prices starting from US$1.14
Capacitance | 0.1µF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | 150 Series |
Capacitor Case Style | - |
Lead Spacing | - |
Capacitor Polyester Film Film 0.1Uf 10%, 400V | Newark Electronics |
CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 400V | element14 |
150 Series 400 V 0.1 uF â–’10 % Axial Metallized Polyester FIlm Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a 150104K400EC?
Additional datasheets, footprints and schematics for 150104K400EC are listed on our Part Details page. You can also find images and similar parts to 150104K400EC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150104K400EC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150104K400EC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150104K400EC fall under?
The 150104K400EC is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 150104K400EC when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150104K400EC you can contact the distributor directly for product support, shipping queries etc.
Is the 150104K400EC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150104K400EC have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 150104K400EC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150104K400EC often in real-time on the comparison pages.
What if I can't find stock of 150104K400EC?
You can fill out our help required form which you can use to request a quote for 150104K400EC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.