Status: | Unknown |
---|---|
Series: | 150 Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | 150 Series |
Capacitor Case Style | - |
Lead Spacing | - |
Film Capacitor, 1000Pf, 630V, Axial 5% | Newark Electronics |
FILM CAPACITOR, 1000PF, 630V, AXIAL 5% | Farnell |
Where can I find additional details, specifications and documents for a 150102J630BB?
Additional datasheets, footprints and schematics for 150102J630BB are listed on our Part Details page. You can also find images and similar parts to 150102J630BB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150102J630BB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150102J630BB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150102J630BB fall under?
The 150102J630BB is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 150102J630BB when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150102J630BB you can contact the distributor directly for product support, shipping queries etc.
Is the 150102J630BB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150102J630BB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 150102J630BB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150102J630BB often in real-time on the comparison pages.
What if I can't find stock of 150102J630BB?
You can fill out our help required form which you can use to request a quote for 150102J630BB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.